NAA6LC is a coaxial adapter converting a 3-1/8" (IF110) connector to an LC connector, designed for wireless, transmitter, laboratory test, and radar applications. It operates from DC to 3 GHz with a maximum VSWR of 1.07 up to 1000 MHz and 1.15 up to 2500 MHz. The adapter has a 50 Ω impedance, supports 2.3 kW average power at 900 MHz, and handles up to 90 kW peak power. It features nickel-plated brass outer conductor, silver-plated brass inner conductor, and PTFE dielectric, with a dielectric withstanding voltage of 6000 V RMS and contact impedance of 1.5 mΩ max. Mating cycle life is rated at 100 cycles minimum. The operating temperature range is -55 to +85°C and it is RoHS compliant.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAA6LC |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 3.000 GHz |