NAA6L3 is a coaxial adapter for connecting 3-1/8" (IF110) and L52 connectors, operating from DC to 3 GHz with a 50 Ω impedance. It has a maximum VSWR of 1.07 up to 1000 MHz and 1.15 from 1000 to 2500 MHz. The adapter supports 3.4 kW average power at 900 MHz and 90 kW peak power, with a dielectric withstanding voltage of 6000 V RMS. Contact impedance is 1.5 mΩ maximum for both center and outer conductors, and mating life is rated for 100 cycles minimum. The outer conductor is nickel-plated brass, the inner conductor is silver-plated brass, and the dielectric is PTFE. It operates from -55°C to +85°C and is RoHS compliant. Tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAA6L3 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 3.000 GHz |