The NAA1L is a coaxial adapter connecting 1-5/8" (IF70) and L27 connectors, designed for RF applications up to 3 GHz. It has a 50 Ω impedance, with a maximum VSWR of 1.07 from DC to 1000 MHz, and supports 3.4 kW average power at 900 MHz and 90 kW peak power. The adapter features nickel-plated brass outer conductors, silver-plated brass inner conductors, and PTFE dielectric, with a dielectric withstand voltage of 6000 V RMS and contact impedances no greater than 1.5 mΩ. It operates from -55 °C to +85 °C, supports 100 mating cycles minimum, and is RoHS compliant.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAA1L |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 3.000 GHz |