kTB Solutions Coaxial Adapters NAA17

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NAA17 is a coaxial adapter connecting 1-5/8" (IF70) and 7/16 DIN (L29) connectors, designed for RF applications such as wireless transmission, laboratory testing, and radar. It operates from DC to 3 GHz with a maximum VSWR of 1.1 up to 1000 MHz and maintains a 50 Ω impedance. The adapter handles 3.4 kW average power at 900 MHz and up to 90 kW peak power, with a dielectric withstanding voltage of 6000 V RMS and a working voltage of 2100 V RMS. The center and outer contacts each have a maximum resistance of 1.5 mΩ and the dielectric resistance is 5000 MΩ minimum. Designed for 100 mating cycles, it uses nickel-plated brass outer conductor, silver-plated phosphor bronze inner conductor, PTFE dielectric, and silicone rubber gasket. It operates from -55°C to +85°C and is fully RoHS compliant.

Datasheet Summary
Powered by GS/AI

NAA17 is a coaxial adapter connecting 1-5/8" (IF70) and 7/16 DIN (L29) connectors, designed for RF applications such as wireless transmission, laboratory testing, and radar. It operates from DC to 3 GHz with a maximum VSWR of 1.1 up to 1000 MHz and maintains a 50 Ω impedance. The adapter handles 3.4 kW average power at 900 MHz and up to 90 kW peak power, with a dielectric withstanding voltage of 6000 V RMS and a working voltage of 2100 V RMS. The center and outer contacts each have a maximum resistance of 1.5 mΩ and the dielectric resistance is 5000 MΩ minimum. Designed for 100 mating cycles, it uses nickel-plated brass outer conductor, silver-plated phosphor bronze inner conductor, PTFE dielectric, and silicone rubber gasket. It operates from -55°C to +85°C and is fully RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAA17 - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAA17
Coaxial Adapters NAA17
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAA17
Product Name Coaxial Adapters
Frequency 0.000 to 3.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-137-SF-E - kTB Solutions
Specs
Connector Type SMA
Geometry End launch
Frequency 5.370 to 8.170 GHz
View Details
Waveguide To Coax Adapters - NWCA-75-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 9.840 to 15.000 GHz
View Details
Coaxial Adapters - NAS6 - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-229-SF-R - kTB Solutions
Specs
Connector Type SMA
Geometry Right Angle; Right angle
Frequency 3.220 to 4.900 GHz
View Details