The NA97 is a coaxial adapter connecting 7/8" (IF45) and 7/16 DIN (L29) connectors, designed for use in wireless, transmitter, laboratory test, and radar applications. It operates from DC to 5 GHz with a maximum VSWR of 1.07 up to 1000 MHz and maintains a 50 Ω impedance. The adapter supports a peak power of 90 kW and an average power of 2.3 kW at 900 MHz, with a dielectric withstanding voltage of 6000 V RMS and a working voltage of 2100 V RMS. The outer conductor is nickel-plated brass, the inner conductor is silver-plated phosphor bronze, and the dielectric is PTFE. The mating life is a minimum of 100 cycles, and the operating temperature ranges from -55℃ to +85℃. The device is RoHS compliant. The physical dimensions are specified with a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA97 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 5.000 GHz |