NA800 is a flexible RF cable assembly designed for high-frequency applications up to 18 GHz, offering low insertion loss and phase stability for use in phased-array radar, satellite communication, and avionics. It features a 50 Ω impedance, 83% velocity of propagation, and shielding effectiveness of at least 90 dB. The cable has a maximum operating temperature range of -55°C to +165°C, a voltage withstand of 2500 VDC, and passive intermodulation (PIM) of -155 dBc. Its phase stability is specified at 750 PPM from -55°C to +85°C. The outer diameter is 7.90 mm, with a minimum bend radius of 39.0 mm during installation and 79.0 mm for repeated bending. The construction includes a silver-plated copper inner conductor, low-density PTFE dielectric, silver-plated copper tape inner shield, silver-plated copper braid outer shield, and an FEP jacket. Weight is 130 g/m.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NA800 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |