The NA7L is a coaxial adapter between 7/16 DIN and L27 connectors for wireless, radar, and instrumentation applications. It operates from DC to 6 GHz with a maximum VSWR of 1.2 (Outline A) or 1.3 (Outline B) and maintains a 50 Ω impedance. The dielectric is PTFE, with silver-plated beryllium copper or silver-plated brass inner conductors and ternary alloy plated brass or nickel-plated brass outer conductors. Voltage withstand is 1000 V (Outline A) or 3000 V (Outline B), with dielectric resistance of 5000 MΩ or 10000 MΩ respectively. Operating temperature is -55 °C to +165 °C (Outline A) or -45 °C to +125 °C (Outline B). Configurations include NA7L-MF (7/16 DIN male to L27 female) and NA7L-FM (7/16 DIN female to L27 male), with ±0.2 mm mechanical tolerance.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA7L |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |