kTB Solutions Coaxial Adapters NA55

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NA55 is a coaxial adapter designed for high-frequency applications up to 90 GHz, featuring a 50 Ω impedance and a maximum VSWR of 1.3. It uses 1.35mm RF connectors with a mating cycle rating of 500, constructed from passivated stainless steel outer conductors, PEI dielectric, and gold-plated beryllium copper inner conductors. Operating temperature ranges from -55°C to +165°C. Available configurations include male-to-male, male-to-female, female-to-female, and bulkhead female-to-female variants with outlines A through D.

Datasheet Summary
Powered by GS/AI

The NA55 is a coaxial adapter designed for high-frequency applications up to 90 GHz, featuring a 50 Ω impedance and a maximum VSWR of 1.3. It uses 1.35mm RF connectors with a mating cycle rating of 500, constructed from passivated stainless steel outer conductors, PEI dielectric, and gold-plated beryllium copper inner conductors. Operating temperature ranges from -55°C to +165°C. Available configurations include male-to-male, male-to-female, female-to-female, and bulkhead female-to-female variants with outlines A through D.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NA55 - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NA55
Coaxial Adapters NA55
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NA55
Product Name Coaxial Adapters
Frequency 0.000 to 90.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVMV - kTB Solutions
Specs
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adapters - NAS4 - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - NAMV3 - kTB Solutions
Specs
Frequency 0.000 to 33.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-D475-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 4.750 to 11.000 GHz
View Details