The NA3NEX is a coaxial adapter converting between 3.5mm and NEX10 connectors, designed for applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 6 GHz with a maximum VSWR of 1.25 and a PIM of -155 dBc. The adapter features a 50 Ω impedance, dielectric withstanding voltage of 750 V, and insulation resistance of 5000 MΩ minimum. The inner conductor is silver-plated beryllium copper, the dielectric is PTFE, and the outer conductor is ternary alloy-plated brass. It supports 500 mating cycles and operates from -40°C to +155°C.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA3NEX |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |