The NA33 is a series of 3.5mm to 3.5mm coaxial adapters designed for wireless, transmitter, laboratory test, and radar applications, operating from DC to 33 GHz with a maximum VSWR of 1.15 for standard configurations and 1.25 for bulkhead or right-angle types. All variants feature 50 Ω impedance, passivated stainless steel outer conductors, PEI dielectric, and inner conductors of gold-plated beryllium copper or gold-plated brass, with an operating temperature range of -55 °C to +125 °C. The adapters are available in multiple mechanical configurations including straight and right-angle, as well as flange and bulkhead mounts, with a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA33 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 33.000 GHz |