The NA2T is a coaxial adapter converting between 2.4mm and TNC connectors, designed for use in wireless, transmitter, laboratory test, and radar applications up to 18 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.3, and supports 500 mating cycles. The outer conductor is passivated stainless steel, with a dielectric of PEI and PTFE, and the inner conductor is gold-plated beryllium copper. It operates across a temperature range of -55°C to +165°C and is available in four configurations based on gender and outline. Physical dimensions follow a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA2T |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |