The NA2P is a coaxial adapter for converting between 2.4mm and SMP connectors, operating from DC to 40 GHz with a maximum VSWR of 1.35 for Outline A and B, and 1.5 for other outlines. It has a 50 Ω impedance, supports 500 mating cycles, and uses passivated stainless steel or gold-plated beryllium copper for the outer conductor and gold-plated beryllium copper for the inner conductor, with PEI and PTFE dielectrics. The operating temperature range is -50 °C to +85 °C, with extended survival from -55 °C to +165 °C. The adapter is available in four mating configurations: MM, FF, MF, and FM, each with a specified outline. The case is not described in physical dimensions, and tolerance is ±0.2 mm. The part number NA2P refers to the series, and all variants share these specifications.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA2P |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |