The NA2N is a coaxial adapter designed to connect 2.4mm and N-type connectors, operating from DC to 18 GHz with a maximum VSWR of 1.2 and a 50 Ω impedance. It features a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor, with a mating cycle rating of 500. The operating temperature range is -55 °C to +165 °C. Tolerances are ±0.2 mm (±0.008 in). The part is available in multiple configurations based on gender and outline version.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA2N |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |