The NA23 is a coaxial adapter converting between 2.4mm and 3.5mm connectors, operating from DC to 33 GHz with a maximum VSWR of 1.15 for straight and 1.25 for right-angle variants, and a 50 Ω impedance. It features a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor, rated for 500 mating cycles and a temperature range of -60 to +165 ℃.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA23 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 33.000 GHz |