The NA22 is a series of 2.4mm to 2.4mm coaxial adapters designed for RF applications including wireless, transmitter, laboratory test, and radar systems. The adapters feature a 50Ω impedance, operate from DC to 50 GHz, and have a maximum VSWR of 1.25. Constructed with gold-plated beryllium copper inner conductors and passivated stainless steel outer conductors, and using PEI dielectric, they support 500 mating cycles and operate within a temperature range of -60°C to +165°C. Multiple configurations are available, including straight and right-angle versions, as well as flange and bulkhead mount types. The physical dimensions and tolerances are specified as ±0.2 mm. All variants share these core electrical and mechanical specifications.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA22 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |