The NA1V is a coaxial adapter for connecting 1.0mm and 1.85mm RF connectors, operating from DC to 67 GHz with a maximum VSWR of 1.3 and insertion loss of 0.5 dB. It has a 50 ohm impedance, a mating cycle life of 500 cycles, and is constructed with passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor. It operates across a temperature range of -55 to +165 ℃ and has a dimensional tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA1V |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 67.000 GHz |