The NA12 is a coaxial adapter converting between 1.0mm and 2.4mm RF connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 50 GHz with a maximum VSWR of 1.25 and insertion loss of 0.08 dB. The adapter has a 50 Ω impedance, dielectric withstanding voltage of 200 VRMS, dielectric resistance of 5000 MΩ minimum, center contact resistance of 4 mΩ maximum, and outer contact resistance of 2.5 mΩ maximum. The outer conductor is passivated stainless steel, the dielectric is PEI, and the inner conductor is gold-plated beryllium copper. It supports 500 mating cycles and operates from -55 °C to +85 °C. Four variants are available based on gender and outline: MM, MF, FM, FF.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NA12 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |