KSB AG Multi-turn Actuator SistoMat - E

Description
Multi-turn actuators for diaphragm valves with rising stem,max. closing force 60,000 N, configurable as a function of flow characteristics and valve travel; open / closed position detection; factory-mounted. Applications Building services, industry, power stations, food industry, chemical industry. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Translatory motion Actuator voltage 0, 00 Actuator voltage frequency 0 Valve characteristic Equal- percentage Actuating signal mA, V, 3-point (open/stop/closed) Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 80 °C Ambient temperature, actuator 25- °C
Description
Multi-turn actuators for diaphragm valves with rising stem,max. closing force 60,000 N, configurable as a function of flow characteristics and valve travel; open / closed position detection; factory-mounted. Applications Building services, industry, power stations, food industry, chemical industry. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Translatory motion Actuator voltage 0, 00 Actuator voltage frequency 0 Valve characteristic Equal- percentage Actuating signal mA, V, 3-point (open/stop/closed) Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 80 °C Ambient temperature, actuator 25- °C

Suppliers

Company
Product
Description
Supplier Links
Multi-turn Actuator - SistoMat - E - KSB AG
Frankenthal, Germany
Multi-turn Actuator
SistoMat - E
Multi-turn Actuator SistoMat - E
Multi-turn actuators for diaphragm valves with rising stem,max. closing force 60,000 N, configurable as a function of flow characteristics and valve travel; open / closed position detection; factory-mounted. Applications Building services, industry, power stations, food industry, chemical industry. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Translatory motion Actuator voltage 0, 00 Actuator voltage frequency 0 Valve characteristic Equal- percentage Actuating signal mA, V, 3-point (open/stop/closed) Actuator closing time 0 Max. torque 0 Min. ambient temperature, actuator 80 °C Ambient temperature, actuator 25- °C

Multi-turn actuators for diaphragm valves with rising stem,max. closing force 60,000 N, configurable as a function of flow characteristics and valve travel; open / closed position detection; factory-mounted.
Applications
Building services, industry, power stations, food industry, chemical industry.

Overview of technical data

Actuator effect

Double- acting

Manual override for actuator

Yes

Type of control

On / Off function

Actuator movement

Translatory motion

Actuator voltage

0, 00

Actuator voltage frequency

0

Valve characteristic

Equal- percentage

Actuating signal

mA, V, 3-point (open/stop/closed)

Actuator closing time

0

Max. torque

0

Min. ambient temperature, actuator

80 °C

Ambient temperature, actuator

25- °C
Supplier's Site

Technical Specifications

  KSB AG
Product Category Valve Actuators
Product Number SistoMat - E
Product Name Multi-turn Actuator
Actuation Method Manual
Unlock Full Specs
to access all available technical data

Similar Products

Asahi/America Series 92 Electric Actuator - C92 - Erdmann Corporation
Specs
Actuation Method Electric
Actuation Time 25 seconds
Actuator Torque 2000 In-lbs (2306 kg-cm)
View Details
Ball Actuator for SAV Valve - SBA - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Actuation Method Manual
Valve Motion Linear
Operation OnOff
View Details
Captivated Push Button - PC-2Y-BC - Clippard
Specs
Actuation Method Manual
Operation OnOff
Stem Diameter 0.1250 to 0.1875 inch (3.17 to 4.76 mm)
View Details
Pneumatic Actuator - 72753268 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Actuation Method Pneumatic
View Details