KSB AG Single-acting Pneumatic Actuator ENNACTO

Description
Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuatingquarter-tur n valves. Reset to fail-safe position is effected by means of a pressurised nitrogen cartridge if control fluid supply is interrupted. ENNACTO is equipped with a visual position indicator and adjustable travel stops for open/closed position as standard. The following accessories are available for hydraulic control: - Hydraulic hand pump ENNACTO can be combined with all AMTROBOX control units. Applications All applications in water, energy and industrial engineering.
Description
Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuatingquarter-tur n valves. Reset to fail-safe position is effected by means of a pressurised nitrogen cartridge if control fluid supply is interrupted. ENNACTO is equipped with a visual position indicator and adjustable travel stops for open/closed position as standard. The following accessories are available for hydraulic control: - Hydraulic hand pump ENNACTO can be combined with all AMTROBOX control units. Applications All applications in water, energy and industrial engineering.

Suppliers

Company
Product
Description
Supplier Links
Single-acting Pneumatic Actuator - ENNACTO - KSB AG
Frankenthal, Germany
Single-acting Pneumatic Actuator
ENNACTO
Single-acting Pneumatic Actuator ENNACTO
Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuatingquarter-tur n valves. Reset to fail-safe position is effected by means of a pressurised nitrogen cartridge if control fluid supply is interrupted. ENNACTO is equipped with a visual position indicator and adjustable travel stops for open/closed position as standard. The following accessories are available for hydraulic control: - Hydraulic hand pump ENNACTO can be combined with all AMTROBOX control units. Applications All applications in water, energy and industrial engineering.

Design
Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuatingquarter-turn valves. Reset to fail-safe position is effected by means of a pressurised nitrogen cartridge if control fluid supply is interrupted. ENNACTO is equipped with a visual position indicator and adjustable travel stops for open/closed position as standard. The following accessories are available for hydraulic control: - Hydraulic hand pump ENNACTO can be combined with all AMTROBOX control units.

Applications
All applications in water, energy and industrial engineering.

Supplier's Site

Technical Specifications

  KSB AG
Product Category Electrohydraulic Valve Actuators and Hydraulic Valve Actuators
Product Number ENNACTO
Product Name Single-acting Pneumatic Actuator
Valve Motion Rotary
Control Signal Input Pressure
Pressure Control Signal Input 870 to 1740 psi (612 to 1225 m H2O)
Actuator Torque ? to 1.11E6 In-lbs (? to 1.28E6 kg-cm)
Full Range of Rotary Motion 90°
Unlock Full Specs
to access all available technical data