Design
Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 4000 Nm which are ideal for actuating quarter-turn valves. Reset to fail-safe position is effected by means of spring assemblies if control fluid supply is interrupted. DYNACTO is equipped with a visual position indicator and adjustable travel stops for open/closed position as standard. Manual override can be provided on request (up to DYNACTO 100). The following accessories are available for hydraulic control: - Shut-off valve - Hydraulic locking - Emergency shutdown (ESD) - Hydraulic hand pump DYNACTO can be combined with all AMTROBOX control units.
Applications
All applications in water, energy and industrial engineering.
Overview of technical data
|
Actuator effect | Single- acting |
|
Type of control | On / Off function |
|
Actuator movement | Rotation |
|
Min. actuator control oil pressure | 60 bar |
|
Actuator closing time | 0 |
|
Max. torque | 0 |
|
Min. ambient temperature, actuator | 80 °C |
|
Ambient temperature, actuator | 20- °C |
|
Actuator position feedback | No |
|
Face-to-face length | 0 |
|
Max. closing force [N] | 0. 00 |
| KSB AG | |
|---|---|
| Product Category | Electrohydraulic Valve Actuators and Hydraulic Valve Actuators |
| Product Number | DYNACTO |
| Product Name | Single-acting Pneumatic Actuator |
| Valve Motion | Rotary |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 870 to 1740 psi (612 to 1225 m H2O) |
| Actuator Torque | 1124 to 35398 In-lbs (1296 to 40816 kg-cm) |
| Full Range of Rotary Motion | 90° |