Design
Double-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 125000 Nm which are ideal for actuating quarter-turn valves. ACTO is equipped with a visual position indicator and adjustable travel stops for open/closed position as standard. Manual override can be provided on request. The following accessoriesare available for hydraulic control: - Shut-off valve - Hydraulic locking - Emergency shutdown (ESD) ACTO can be combined with all AMTROBOX control units.
Applications
All applications in water, energy and industrial engineering.
Overview of technical data
|
Actuator effect | Double- acting |
|
Manual override for actuator | Yes |
|
Type of control | On / Off function |
|
Actuator movement | Rotation |
|
Min. actuator control oil pressure | 60 bar |
|
Actuator closing time | 0 s |
|
Max. torque | 16 002 |
|
Min. ambient temperature, actuator | 80 °C |
|
Ambient temperature, actuator | 20- °C |
|
Actuator limit switch | Yes |
|
Actuator position feedback | Yes |
|
Face-to-face length | 0 mm |
|
Max. closing force [N] | 0. 00 |
| KSB AG | |
|---|---|
| Product Category | Electrohydraulic Valve Actuators and Hydraulic Valve Actuators |
| Product Number | ACTO |
| Product Name | Double-acting Pneumatic Actuator |
| Valve Motion | Rotary |
| Control Signal Input | Pressure |
| Pressure Control Signal Input | 870 to 1740 psi (612 to 1225 m H2O) |
| Actuator Torque | 2478 to 1.33E6 In-lbs (2857 to 1.53E6 kg-cm) |
| Full Range of Rotary Motion | 90° |