KSB AG Multi-Turn Actuator ACTELEC (AUMA)

Description
Design Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With integrated local control and remote control. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Actuator voltage 0, 00 Actuator voltage frequency 0 Valve characteristic Equal- percentage/Linear Actuating signal 4- 20mA Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 70 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes Face-to-face length 0 mm Max. closing force [N] 0. 00
Description
Design Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With integrated local control and remote control. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Actuator voltage 0, 00 Actuator voltage frequency 0 Valve characteristic Equal- percentage/Linear Actuating signal 4- 20mA Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 70 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes Face-to-face length 0 mm Max. closing force [N] 0. 00

Suppliers

Company
Product
Description
Supplier Links
Multi-Turn Actuator - ACTELEC  (AUMA) - KSB AG
Frankenthal, Germany
Multi-Turn Actuator
ACTELEC (AUMA)
Multi-Turn Actuator ACTELEC (AUMA)
Design Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With integrated local control and remote control. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Actuator voltage 0, 00 Actuator voltage frequency 0 Valve characteristic Equal- percentage/Linear Actuating signal 4- 20mA Actuator closing time 0 s Max. torque 16 002 Min. ambient temperature, actuator 70 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes Face-to-face length 0 mm Max. closing force [N] 0. 00

Design
Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With integrated local control and remote control.
Applications
All applications in water, energy and industrial engineering.

Overview of technical data

Actuator effect

Double- acting

Manual override for actuator

Yes

Type of control

On / Off function

Actuator movement

Rotation

Actuator voltage

0, 00

Actuator voltage frequency

0

Valve characteristic

Equal- percentage/Linear

Actuating signal

4- 20mA

Actuator closing time

0 s

Max. torque

16 002

Min. ambient temperature, actuator

70 °C

Ambient temperature, actuator

20- °C

Actuator limit switch

Yes

Actuator position feedback

Yes

Face-to-face length

0 mm

Max. closing force [N]

0. 00
Supplier's Site

Technical Specifications

  KSB AG
Product Category Electric Valve Actuators
Product Number ACTELEC (AUMA)
Product Name Multi-Turn Actuator
Valve Motion Rotary
Operation OnOff
Control Signal Input Milliampere
Milliampere Control Signal Input 4 to 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Electric Intelligent Actuators, IQ3 -  - Rotork plc
Specs
AC Phase Single; Three
View Details
Electric Actuators, Series 10 -  - Asahi/America, Inc.
Specs
AC Voltage 120 volts
AC Phase Single
Frequency 50 Hz; 60 Hz
View Details
Electric Actuator - MA Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 15 seconds
View Details
Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details