KRÜSS Scientific Drop Shape Analyzer DSA100L

Description
The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can handle samples of an area of up to 500 × 500 mm. Applications Characterization of large pre-treated or coated surfaces Investigation of the cleanliness of windows and frames Surface analysis for monitors and touch panels Characterization of automobile parts before coating or bonding Hydrophobicity analysis of ceramic tiles
Datasheet
Description
The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can handle samples of an area of up to 500 × 500 mm. Applications Characterization of large pre-treated or coated surfaces Investigation of the cleanliness of windows and frames Surface analysis for monitors and touch panels Characterization of automobile parts before coating or bonding Hydrophobicity analysis of ceramic tiles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drop Shape Analyzer - DSA100L - KRÜSS Scientific
Matthews, NC, United States
Drop Shape Analyzer
DSA100L
Drop Shape Analyzer DSA100L
The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can handle samples of an area of up to 500 × 500 mm. Applications Characterization of large pre-treated or coated surfaces Investigation of the cleanliness of windows and frames Surface analysis for monitors and touch panels Characterization of automobile parts before coating or bonding Hydrophobicity analysis of ceramic tiles

The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can handle samples of an area of up to 500 × 500 mm.

Applications

  • Characterization of large pre-treated or coated surfaces
  • Investigation of the cleanliness of windows and frames
  • Surface analysis for monitors and touch panels
  • Characterization of automobile parts before coating or bonding
  • Hydrophobicity analysis of ceramic tiles
Supplier's Site Datasheet

Technical Specifications

  KRÜSS Scientific
Product Category Property Testing Equipment
Product Number DSA100L
Product Name Drop Shape Analyzer
Methods, Technology & Standards Pendant drop/Rising drop
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Tensile Test System - MultiTest 5-i - Mecmesin Corporation
Specs
Properties Analyzed Compactability / Compressibility; Friction
Test Media Film; Paper; Polymers/Organics
Mounting / Loading Options Benchtop or Laboratory
View Details