Kroy LLC Thermal Transfer Printer; Product Range Kroy K4350RCPTR

Description
THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:8.9"; External Height:5.32"; External Width:7.9"; Flash Memory Size:1MB; For Use With:Kroy K4350TPH Printhead, Thermal Ribbons, Paper and Vinyl Labels; Weight:4lbRoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:8.9"; External Height:5.32"; External Width:7.9"; Flash Memory Size:1MB; For Use With:Kroy K4350TPH Printhead, Thermal Ribbons, Paper and Vinyl Labels; Weight:4lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Printer; Product Range Kroy - 06M3622 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Printer; Product Range Kroy
06M3622
Thermal Transfer Printer; Product Range Kroy 06M3622
THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:8.9"; External Height:5.32"; External Width:7.9"; Flash Memory Size:1MB; For Use With:Kroy K4350TPH Printhead, Thermal Ribbons, Paper and Vinyl Labels; Weight:4lbRoHS Compliant: Yes

THERMAL TRANSFER PRINTER; Product Range:-; Plug Type:-; External Depth:8.9"; External Height:5.32"; External Width:7.9"; Flash Memory Size:1MB; For Use With:Kroy K4350TPH Printhead, Thermal Ribbons, Paper and Vinyl Labels; Weight:4lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 06M3622
Product Name Thermal Transfer Printer; Product Range Kroy
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details