Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2560101

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Clear; External Width:0.375" RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Clear; External Width:0.375" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 39C0315 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
39C0315
Label Printer Tape Cartridge; Tape Width Kroy 39C0315
LABEL PRINTER TAPE CARTRIDGE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Clear; External Width:0.375" RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Clear; External Width:0.375" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 39C0315
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black/Clear
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-505 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Pre-printed Labels - 7587905 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details