Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2558343

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:Kroy K Series Printers; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:0.5"; Pack Quantity:1 RoHS Compliant: Yes
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:Kroy K Series Printers; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:0.5"; Pack Quantity:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 73C6825 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
73C6825
Label Printer Tape Cartridge; Tape Width Kroy 73C6825
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:Kroy K Series Printers; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:0.5"; Pack Quantity:1 RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:Kroy K Series Printers; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:0.5"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 73C6825
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black/Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-518 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 358866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.7480 inches (19 mm)
View Details