Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2558316

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:0.5" RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 24C4506 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
24C4506
Label Printer Tape Cartridge; Tape Width Kroy 24C4506
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:0.5" RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 24C4506
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black/White
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Thermal Transfer Printable Label - XF-592 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4506170 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details