Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2558143

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:Kroy K2500, K3000PC, K4100 & K5100 Printer Models; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:1" RoHS Compliant: Yes
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:Kroy K2500, K3000PC, K4100 & K5100 Printer Models; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 73C6823 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
73C6823
Label Printer Tape Cartridge; Tape Width Kroy 73C6823
LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:Kroy K2500, K3000PC, K4100 & K5100 Printer Models; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:1" RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:Kroy K2500, K3000PC, K4100 & K5100 Printer Models; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/Yellow; External Width:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 73C6823
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black/Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Label Sheets - 358874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.7480 inches (19 mm)
View Details