Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2558116

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 29C5392 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
29C5392
Label Printer Tape Cartridge; Tape Width Kroy 29C5392
LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:25.4mm; Tape Material:Cast Vinyl; For Use With:-; Product Range:K Series; Body Material:Cast Vinyl; Colour:Black/White; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 29C5392
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black/White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-582 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Push-button label - 210-850 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
CD & DVD Labels - 1784172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Paper
View Details