Kroy LLC Tamper Evident Label/tape, 25.4Mm X 12.2M, Black On White; Label Type Kroy 2483801

Description
TAMPER EVIDENT LABEL/TAPE, 25.4MM X 12.2M, BLACK ON WHITE; Label Type:Tamperproof; Label Dimensions:25.4mm x 12.2m; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Size:25.4 x 12.2m RoHS Compliant: NA
Datasheet
Description
TAMPER EVIDENT LABEL/TAPE, 25.4MM X 12.2M, BLACK ON WHITE; Label Type:Tamperproof; Label Dimensions:25.4mm x 12.2m; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Size:25.4 x 12.2m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper Evident Label/tape, 25.4Mm X 12.2M, Black On White; Label Type Kroy - 19C7424 - Newark, An Avnet Company
Chicago, IL, United States
Tamper Evident Label/tape, 25.4Mm X 12.2M, Black On White; Label Type Kroy
19C7424
Tamper Evident Label/tape, 25.4Mm X 12.2M, Black On White; Label Type Kroy 19C7424
TAMPER EVIDENT LABEL/TAPE, 25.4MM X 12.2M, BLACK ON WHITE; Label Type:Tamperproof; Label Dimensions:25.4mm x 12.2m; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Size:25.4 x 12.2m RoHS Compliant: NA

TAMPER EVIDENT LABEL/TAPE, 25.4MM X 12.2M, BLACK ON WHITE; Label Type:Tamperproof; Label Dimensions:25.4mm x 12.2m; Label Material:Polyester; Label Colour:Black on White; Pack Quantity:-; Product Range:-; Label Size:25.4 x 12.2m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 19C7424
Product Name Tamper Evident Label/tape, 25.4Mm X 12.2M, Black On White; Label Type Kroy
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details