Kroy LLC Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, Black On Yellow; Tape Width Kroy 2438643

Description
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, BLACK ON YELLOW; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Yellow RoHS Compliant: NA
Datasheet
Description
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, BLACK ON YELLOW; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Yellow RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, Black On Yellow; Tape Width Kroy - 19C7404 - Newark, An Avnet Company
Chicago, IL, United States
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, Black On Yellow; Tape Width Kroy
19C7404
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, Black On Yellow; Tape Width Kroy 19C7404
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, BLACK ON YELLOW; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Yellow RoHS Compliant: NA

UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, BLACK ON YELLOW; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Yellow RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19C7404
Product Name Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, Black On Yellow; Tape Width Kroy
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
FSK Sealant Tape - 3320 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type FSK Sealant Tape
Adhesive Aluminum
Peel 5.75 lbs/in (10.07 N/cm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details