Kroy LLC Label Printer; Tape Width Kroy 2438631

Description
LABEL PRINTER; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Red; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Red; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer; Tape Width Kroy - 90H9187 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer; Tape Width Kroy
90H9187
Label Printer; Tape Width Kroy 90H9187
LABEL PRINTER; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Red; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes

LABEL PRINTER; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Body Material:Polyester; Colour:Black/Red; External Width:1"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 90H9187
Product Name Label Printer; Tape Width Kroy
Color Black/Red
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Pre-printed Labels - 7587964 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details