Kroy LLC Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Black; Tape Width Kroy 2438620

Description
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON BLACK; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Black RoHS Compliant: NA
Datasheet
Description
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON BLACK; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Black RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Black; Tape Width Kroy - 19C7402 - Newark, An Avnet Company
Chicago, IL, United States
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Black; Tape Width Kroy
19C7402
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Black; Tape Width Kroy 19C7402
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON BLACK; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Black RoHS Compliant: NA

UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON BLACK; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Height:12mm; Label Colour:Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19C7402
Product Name Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Black; Tape Width Kroy
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
5 mil High Performance Acrylic Laminating Adhes. - 1905 PET - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0050 inches (0.1270 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details