Kroy LLC Cable Id Markers; Tape Width Kroy 2438616

Description
CABLE ID MARKERS; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:-; Accessory Type:Label; Height:12mm; Label Colour:White; Label Material:Polyester RoHS Compliant: NA
Datasheet
Description
CABLE ID MARKERS; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:-; Accessory Type:Label; Height:12mm; Label Colour:White; Label Material:Polyester RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Tape Width Kroy - 19C7399 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Tape Width Kroy
19C7399
Cable Id Markers; Tape Width Kroy 19C7399
CABLE ID MARKERS; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:-; Accessory Type:Label; Height:12mm; Label Colour:White; Label Material:Polyester RoHS Compliant: NA

CABLE ID MARKERS; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:-; Accessory Type:Label; Height:12mm; Label Colour:White; Label Material:Polyester RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19C7399
Product Name Cable Id Markers; Tape Width Kroy
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Film - UHMW - 2300-5R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Film - UHMW
Thickness 0.0070 inches (0.1778 mm)
Adhesive Polyolefin
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details