Kroy LLC Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Transparent; Tape Width Kroy 2438602

Description
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON TRANSPARENT; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Label Colour:Clear RoHS Compliant: NA
Datasheet
Description
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON TRANSPARENT; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Label Colour:Clear RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Transparent; Tape Width Kroy - 19C7397 - Newark, An Avnet Company
Chicago, IL, United States
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Transparent; Tape Width Kroy
19C7397
Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Transparent; Tape Width Kroy 19C7397
UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON TRANSPARENT; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Label Colour:Clear RoHS Compliant: NA

UV LABELING CABLE ID MARKERS, CARTRIDGE, 25.4MM, WHITE ON TRANSPARENT; Tape Width:25.4mm; Tape Material:Polyester; For Use With:Kroy K5100, K2500, K4100 & K3000-PC Printers; Product Range:K Series; Label Colour:Clear RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 19C7397
Product Name Uv Labeling Cable Id Markers, Cartridge, 25.4Mm, White On Transparent; Tape Width Kroy
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details