Kroy LLC Label Printer Tape, Poly, Black On White, 1 In W X 40 Ft L; Tape Width Kroy 2437916

Description
LABEL PRINTER TAPE, POLY, BLACK ON WHITE, 1 IN W X 40 FT L; Tape Width:25mm; Tape Material:Polyester; For Use With:Kroy K2500, K3000PC, K3100PC, K4100 & K5100 Printers; Product Range:-; Body Material:Polyester; Colour:Black on White RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE, POLY, BLACK ON WHITE, 1 IN W X 40 FT L; Tape Width:25mm; Tape Material:Polyester; For Use With:Kroy K2500, K3000PC, K3100PC, K4100 & K5100 Printers; Product Range:-; Body Material:Polyester; Colour:Black on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Poly, Black On White, 1 In W X 40 Ft L; Tape Width Kroy - 39C6473 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Poly, Black On White, 1 In W X 40 Ft L; Tape Width Kroy
39C6473
Label Printer Tape, Poly, Black On White, 1 In W X 40 Ft L; Tape Width Kroy 39C6473
LABEL PRINTER TAPE, POLY, BLACK ON WHITE, 1 IN W X 40 FT L; Tape Width:25mm; Tape Material:Polyester; For Use With:Kroy K2500, K3000PC, K3100PC, K4100 & K5100 Printers; Product Range:-; Body Material:Polyester; Colour:Black on White RoHS Compliant: Yes

LABEL PRINTER TAPE, POLY, BLACK ON WHITE, 1 IN W X 40 FT L; Tape Width:25mm; Tape Material:Polyester; For Use With:Kroy K2500, K3000PC, K3100PC, K4100 & K5100 Printers; Product Range:-; Body Material:Polyester; Colour:Black on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 39C6473
Product Name Label Printer Tape, Poly, Black On White, 1 In W X 40 Ft L; Tape Width Kroy
Carrier / Backing Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details