Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2227543

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Yellow; External Width:0.5" RoHS Compliant: Yes
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Yellow; External Width:0.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 23C1531 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
23C1531
Label Printer Tape Cartridge; Tape Width Kroy 23C1531
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Yellow; External Width:0.5" RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Yellow; External Width:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 23C1531
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black on Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-706/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Extreme High Temperature Label - XF-808 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Pre-printed Labels - 4506142 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details