Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2227516

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy 244RS Series Printers; Product Range:-; Colour:Black on White; Roll Length:50ft; Width:0.5" RoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy 244RS Series Printers; Product Range:-; Colour:Black on White; Roll Length:50ft; Width:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 25C6179 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
25C6179
Label Printer Tape Cartridge; Tape Width Kroy 25C6179
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy 244RS Series Printers; Product Range:-; Colour:Black on White; Roll Length:50ft; Width:0.5" RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy 244RS Series Printers; Product Range:-; Colour:Black on White; Roll Length:50ft; Width:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 25C6179
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black on White
Unlock Full Specs
to access all available technical data

Similar Products

POLYIMIDE HIGH TEMPERATURE LABEL MATERIAL - ML-3523 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details