Kroy LLC Label Printer Tape Cartridge; Tape Width Kroy 2227501

Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Transparent; External Width:0.5" RoHS Compliant: Yes
Description
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Transparent; External Width:0.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape Cartridge; Tape Width Kroy - 26C0072 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape Cartridge; Tape Width Kroy
26C0072
Label Printer Tape Cartridge; Tape Width Kroy 26C0072
LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Transparent; External Width:0.5" RoHS Compliant: Yes

LABEL PRINTER TAPE CARTRIDGE; Tape Width:12.7mm; Tape Material:-; For Use With:Kroy DuraType 240 Series Printers; Product Range:-; Colour:Black on Transparent; External Width:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 26C0072
Product Name Label Printer Tape Cartridge; Tape Width Kroy
Color Black on Transparent
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE LABEL MATERIAL - ML-3719 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Label Sheets - 4847033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.9 inches (99.1 mm)
View Details