KRONES, Inc. Servo Motor 175G7000

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.4 AMP, 300 VDC, 600 RPM, 10 NM, IP65, (0-900-41-790-8). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.4 AMP, 300 VDC, 600 RPM, 10 NM, IP65, (0-900-41-790-8). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 54741243 - Radwell International
Willingboro, NJ, United States
Servo Motor
54741243
Servo Motor 54741243
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.4 AMP, 300 VDC, 600 RPM, 10 NM, IP65, (0-900-41-790-8). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.4 AMP, 300 VDC, 600 RPM, 10 NM, IP65, (0-900-41-790-8). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 54741243
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 80205786 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 60980 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details