Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MACHINING CLAMPS
KRONES, INC.
1-075-23-045-0 -- CLAMP
KRONES, Inc.
Clamp
1-075-23-045-0
Description
CLAMP ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
CLAMP ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Clamp
102588881
Clamp
102588881
CLAMP ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY
CLAMP ENDS, PACK OF 6. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Machining Clamps
Product Number
102588881
Product Name
Clamp
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Micro™ Machinable Fixture Clamps
68625
Specs
Load Limit
2001 lbs (907 kg)
View Details
RS Components, Ltd.
7133772
View Details
Imao-Fixtureworks
Ok-vise Clamp, Economy Style
AK2, BK2
Specs
Actuation
Manual
Material
Stainless Steel; Steel
Clamping Width
0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Festo Corporation
Clamping module
EV-63-5
Specs
Material
Aluminum
Clamp type
Cylinder Clamp
View Details