KROHNE Messtechnik Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids OPTIWAVE 7400 C

Description
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement under extreme conditions prevalent in the chemical, petrochemical or oil and gas industry. The device features Metallic Horn antennas as well as PTFE and PEEK Drop antennas for measuring distances up to 100 m / 328 ft. The Drop antennas are perfectly suited for aggressive liquids in tanks. In applications with toxic and dangerous products, this radar device can be equipped with a Metaglas® second sealing barrier.
Description
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement under extreme conditions prevalent in the chemical, petrochemical or oil and gas industry. The device features Metallic Horn antennas as well as PTFE and PEEK Drop antennas for measuring distances up to 100 m / 328 ft. The Drop antennas are perfectly suited for aggressive liquids in tanks. In applications with toxic and dangerous products, this radar device can be equipped with a Metaglas® second sealing barrier.

Suppliers

Company
Product
Description
Supplier Links
Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids - OPTIWAVE 7400 C - KROHNE Messtechnik
Duisburg, Germany
Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids
OPTIWAVE 7400 C
Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids OPTIWAVE 7400 C
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement under extreme conditions prevalent in the chemical, petrochemical or oil and gas industry. The device features Metallic Horn antennas as well as PTFE and PEEK Drop antennas for measuring distances up to 100 m / 328 ft. The Drop antennas are perfectly suited for aggressive liquids in tanks. In applications with toxic and dangerous products, this radar device can be equipped with a Metaglas® second sealing barrier.

Radar (FMCW) level transmitter for agitated and corrosive liquids.

The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement under extreme conditions prevalent in the chemical, petrochemical or oil and gas industry. The device features Metallic Horn antennas as well as PTFE and PEEK Drop antennas for measuring distances up to 100 m / 328 ft. The Drop antennas are perfectly suited for aggressive liquids in tanks. In applications with toxic and dangerous products, this radar device can be equipped with a Metaglas® second sealing barrier.

Supplier's Site

Technical Specifications

  KROHNE Messtechnik
Product Category Level Sensors
Product Number OPTIWAVE 7400 C
Product Name Non-Contact, Radar Level Transmitter For Liquids Agitated And Corrosive Liquids
Device Classification Transmitter
Measuring Range 0.0 to 3937 inch (0.0 to 100000 mm)
Repeatability (Point Level) 0.0400 +/-inch (1.02 +/-mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 307104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details