KROHNE Messtechnik Heavy Duty Temperature Sensor With Threaded Extension Tube OPTITEMP TRA-TS54

Description
Heavy duty sensor with extension tube and reduced thermowell. The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded thermowells is not sufficient. Form acc. DIN 43772: - Design: ANSI-style bar stock thermowells Process connection: threads: 1/2 NPT and 3/4 NPT Neck tube connection: male 1/2 NPT thread Tip design: reduced tip Diameter: ø 16/13 and 22/16 mm
Datasheet
Description
Heavy duty sensor with extension tube and reduced thermowell. The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded thermowells is not sufficient. Form acc. DIN 43772: - Design: ANSI-style bar stock thermowells Process connection: threads: 1/2 NPT and 3/4 NPT Neck tube connection: male 1/2 NPT thread Tip design: reduced tip Diameter: ø 16/13 and 22/16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Temperature Sensor With Threaded Extension Tube - OPTITEMP TRA-TS54 - KROHNE Messtechnik
Duisburg, Germany
Heavy Duty Temperature Sensor With Threaded Extension Tube
OPTITEMP TRA-TS54
Heavy Duty Temperature Sensor With Threaded Extension Tube OPTITEMP TRA-TS54
Heavy duty sensor with extension tube and reduced thermowell. The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded thermowells is not sufficient. Form acc. DIN 43772: - Design: ANSI-style bar stock thermowells Process connection: threads: 1/2 NPT and 3/4 NPT Neck tube connection: male 1/2 NPT thread Tip design: reduced tip Diameter: ø 16/13 and 22/16 mm

Heavy duty sensor with extension tube and reduced thermowell.

The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded thermowells is not sufficient.

Form acc. DIN 43772: -
Design: ANSI-style bar stock thermowells
Process connection: threads: 1/2 NPT and 3/4 NPT
Neck tube connection: male 1/2 NPT thread
Tip design: reduced tip
Diameter: Ø 16/13 and 22/16 mm

Supplier's Site Datasheet

Technical Specifications

  KROHNE Messtechnik
Product Category RTD Temperature Probes
Product Number OPTITEMP TRA-TS54
Product Name Heavy Duty Temperature Sensor With Threaded Extension Tube
Sensed Temperature -40 to 1112 F (-40 to 600 C)
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
# of Lead Wires Per Element 3 (optional feature); 4 (optional feature)
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data