Krohn-Hite Corporation Continuous Time Fixed Frequency Filter Modules Module 3B

Description
The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose between Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available. Each module is factory tuned with customer-specified parameters of cutoff frequency, number of poles, response, function, single-ended or differential input configuration and input gains and output gains.
Datasheet
Description
The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose between Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available. Each module is factory tuned with customer-specified parameters of cutoff frequency, number of poles, response, function, single-ended or differential input configuration and input gains and output gains.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous Time Fixed Frequency Filter Modules - Module 3B - Krohn-Hite Corporation
Brockton, MA, USA
Continuous Time Fixed Frequency Filter Modules
Module 3B
Continuous Time Fixed Frequency Filter Modules Module 3B
The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose between Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available. Each module is factory tuned with customer-specified parameters of cutoff frequency, number of poles, response, function, single-ended or differential input configuration and input gains and output gains.

The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass. Choose between Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available.

Each module is factory tuned with customer-specified parameters of cutoff frequency, number of poles, response, function, single-ended or differential input configuration and input gains and output gains.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Module 3B
Product Name Continuous Time Fixed Frequency Filter Modules
Form Factor Stand-alone
User Interface None
Architecture Analog
Number of Poles 4; 6; 8; 5-8
Function LowPass
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Filter module - 750-624 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
Streampix 5 with DAQ Module -  - NorPix, Inc.
Specs
Form Factor Panel / Chassis Mount; Rack Mount; Stand-alone
User Interface Front Panel; Touch Screen; Computer Programmable
Network Options Ethernet; FireWire IEEE-1394
View Details