Krohn-Hite Wideband Power Amplifiers are designed to meet today's industrial needs where wideband, precision performance is required. Applications include: meter calibration, piezo transducer driving, bridging applications requiring high input and low output impedance, low distortion ac power source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more.
Wideband Power Amplifiers
• Output Power: 17 Watts/34Watts
• Output Voltage: 141V/282V rms
• Frequency Range: DC to 1MHz
• Coupling: AC or DC
• Gain: up to 42dB
• Distortion: <0.01%
• DC Offset: ±200V
• Load Impedance: Reactive and Resistive
Model 7602M
The Model 7602M provides the same performance as the Model 7600M with a differential output and is able to deliver 34 watts of continuous power (68 watts at dc) and 282V rms (800Vp-p). It can also provide plus and minus dc voltages simultaneously.
| Krohn-Hite Corporation | |
|---|---|
| Product Category | Power Amplifiers |
| Product Number | Model 7602M |
| Product Name | Wideband Power Amplifier |