The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology.
Covering the frequency range from 1Hz to 110kHz, with precise 3 digit frequency tuning, the 4402B produces a virtually “distortion-free” (<0.0005%) sinewave for measuring A/D converter accuracy, audio preamplifier and power amplifier harmonic distortion. With its exceptionally flat response (0.02dB), the 4402B eliminates the need to constantly monitor voltage levels, during frequency response testing.
| Krohn-Hite Corporation | |
|---|---|
| Product Category | Signal Generators |
| Product Number | Model 4402B |
| Product Name | 1Hz to 110kHz Ultra-Low Distortion RC Oscilaltor |
| Device Type | Other Device Type; Oscillator |
| Generator Type | Ultra-Low Distortion RC Oscilaltor |
| Form Factor | Portable; Fixed (optional feature) |
| Operation Features | Oscillator |
| User Interface | Manual Controls |