Krohn-Hite Corporation 0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter Model 3988

Description
The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to 300kHz in the high-pass mode. Both modes are extended down to 0.003Hz with the 002 option. The frequency response characteristic is either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse filtering. Each channel of the 3988 is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting input signals or incorrect gain settings. Ninety-nine groups of non-volatile memory for storage of front panel set-ups are stored in battery-backed CMOS which can be recalled with a simple command.
Datasheet
Description
The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to 300kHz in the high-pass mode. Both modes are extended down to 0.003Hz with the 002 option. The frequency response characteristic is either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse filtering. Each channel of the 3988 is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting input signals or incorrect gain settings. Ninety-nine groups of non-volatile memory for storage of front panel set-ups are stored in battery-backed CMOS which can be recalled with a simple command.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter - Model 3988 - Krohn-Hite Corporation
Brockton, MA, USA
0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter
Model 3988
0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter Model 3988
The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to 300kHz in the high-pass mode. Both modes are extended down to 0.003Hz with the 002 option. The frequency response characteristic is either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse filtering. Each channel of the 3988 is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting input signals or incorrect gain settings. Ninety-nine groups of non-volatile memory for storage of front panel set-ups are stored in battery-backed CMOS which can be recalled with a simple command.

The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness.

The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to 300kHz in the high-pass mode. Both modes are extended down to 0.003Hz with the 002 option. The frequency response characteristic is either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse filtering.

Each channel of the 3988 is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting input signals or incorrect gain settings. Ninety-nine groups of non-volatile memory for storage of front panel set-ups are stored in battery-backed CMOS which can be recalled with a simple command.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Model 3988
Product Name 0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Input Channels 2 #
Differential Channels Yes
Architecture Analog
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
8B49 Voltage Output Module - 8B49-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Filter module - 750-624 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Data Acquisition Module - SDRlab 122-16 Standard Kit - Red Pitaya, d.o.o.
Specs
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
Network Options Ethernet; CANbus (optional feature)
View Details