Krohn-Hite Corporation 170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter Model 3955

Description
The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat (Butterworth) filter, with an attenuation slope of 24dB/octave and a stopband attenuation of >100dB referred to 1Vrms input. The filter has selectable ac or dc coupling and selectable 1M or 50 ohm input impedance. Programmable input gains to 20dB and output gains to 26dB are standard. 170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter • 2 Independent Channels • Frequency Range: 170Hz to 25.6MHz • Response: Butterworth or Bessel (optional) • Attenuation Slope: 24dB/Octave • Input Gain: Selectable up to 20dB • Output Gain: Selectable up to 26dB • Noise: Typically <250μV referred to input • Stopband Attenuation: >100dB • Remote Control: GPIB
Datasheet
Description
The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat (Butterworth) filter, with an attenuation slope of 24dB/octave and a stopband attenuation of >100dB referred to 1Vrms input. The filter has selectable ac or dc coupling and selectable 1M or 50 ohm input impedance. Programmable input gains to 20dB and output gains to 26dB are standard. 170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter • 2 Independent Channels • Frequency Range: 170Hz to 25.6MHz • Response: Butterworth or Bessel (optional) • Attenuation Slope: 24dB/Octave • Input Gain: Selectable up to 20dB • Output Gain: Selectable up to 26dB • Noise: Typically <250μV referred to input • Stopband Attenuation: >100dB • Remote Control: GPIB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter - Model 3955 - Krohn-Hite Corporation
Brockton, MA, USA
170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter
Model 3955
170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter Model 3955
The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat (Butterworth) filter, with an attenuation slope of 24dB/octave and a stopband attenuation of >100dB referred to 1Vrms input. The filter has selectable ac or dc coupling and selectable 1M or 50 ohm input impedance. Programmable input gains to 20dB and output gains to 26dB are standard. 170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter • 2 Independent Channels • Frequency Range: 170Hz to 25.6MHz • Response: Butterworth or Bessel (optional) • Attenuation Slope: 24dB/Octave • Input Gain: Selectable up to 20dB • Output Gain: Selectable up to 26dB • Noise: Typically <250μV referred to input • Stopband Attenuation: >100dB • Remote Control: GPIB

The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat (Butterworth) filter, with an attenuation slope of 24dB/octave and a stopband attenuation of >100dB referred to 1Vrms input. The filter has selectable ac or dc coupling and selectable 1M or 50 ohm input impedance. Programmable input gains to 20dB and output gains to 26dB are standard.

170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter

• 2 Independent Channels

• Frequency Range: 170Hz to 25.6MHz

• Response: Butterworth or Bessel (optional)

• Attenuation Slope: 24dB/Octave

• Input Gain: Selectable up to 20dB

• Output Gain: Selectable up to 26dB

• Noise: Typically <250μV referred to input

• Stopband Attenuation: >100dB

• Remote Control: GPIB

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Model 3955
Product Name 170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Input Channels 2 #
Architecture Analog
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Filter module - 750-624 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval CSA, FM, CE
View Details
Dual Channel Programmable Filter - 3624/3625/3627/3628 - Wayne Kerr Electronics
Specs
Form Factor Stand-alone
User Interface Front Panel
View Details