Krohn-Hite Corporation 0.1Hz to 200kHz Single Channel 8-Pole Filter Model 3381

Description
The Krohn-Hite 3381 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3381provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3381 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.
Datasheet
Description
The Krohn-Hite 3381 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3381provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3381 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1Hz to 200kHz Single Channel 8-Pole Filter - Model 3381 - Krohn-Hite Corporation
Brockton, MA, USA
0.1Hz to 200kHz Single Channel 8-Pole Filter
Model 3381
0.1Hz to 200kHz Single Channel 8-Pole Filter Model 3381
The Krohn-Hite 3381 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3381provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3381 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.

The Krohn-Hite 3381 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget.

The 3381provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz.The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering.

The 3381 is selectable to function as a low-pass or high-pass, 8-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3381 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Model 3381
Product Name 0.1Hz to 200kHz Single Channel 8-Pole Filter
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Input Channels 1 #
Differential Channels Yes
Architecture Analog
Unlock Full Specs
to access all available technical data

Similar Products

Filter module - 750-626 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
Integral Signal Conditioner - FLSC-18 - OMEGA Engineering, Inc.
Specs
Form Factor Panel / Chassis Mount
User Interface None
Agency Approval RoHS
View Details