Krohn-Hite Corporation 0.1Hz to 200kHz Single Channel Filter Model 3361

Description
The Krohn-Hite 3361 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3361provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3361 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.
Datasheet
Description
The Krohn-Hite 3361 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3361provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3361 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1Hz to 200kHz Single Channel Filter - Model 3361 - Krohn-Hite Corporation
Brockton, MA, USA
0.1Hz to 200kHz Single Channel Filter
Model 3361
0.1Hz to 200kHz Single Channel Filter Model 3361
The Krohn-Hite 3361 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3361provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3361 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.

The Krohn-Hite 3361 Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3361provides a tunable filter with a frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. The 3361 is selectable to function as a low-pass or high-pass, 4-pole filter providing a selectable input gain to 50dB, and an output gain to 20dB selectable in 0.1dB steps. The 3361 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Model 3361
Product Name 0.1Hz to 200kHz Single Channel Filter
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Input Channels 1 #
Differential Channels Yes
Architecture Analog
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
Filter module - 750-624/040-001 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Data Acquisition Module - STEMlab 125-14 ISO17025 - Red Pitaya, d.o.o.
Specs
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
Network Options Ethernet; CANbus (optional feature)
View Details